multicomp PRO Res, 250R, 1W, Axial, Wirewound; Resistance Multicomp Pro MCKNP01WJ0251A10

Description
RES, 250R, 1W, AXIAL, WIREWOUND; Resistance:250ohm; Product Range:MCKNP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes
Datasheet
Description
RES, 250R, 1W, AXIAL, WIREWOUND; Resistance:250ohm; Product Range:MCKNP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 250R, 1W, Axial, Wirewound; Resistance Multicomp Pro - 55T6563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 250R, 1W, Axial, Wirewound; Resistance Multicomp Pro
55T6563
Res, 250R, 1W, Axial, Wirewound; Resistance Multicomp Pro 55T6563
RES, 250R, 1W, AXIAL, WIREWOUND; Resistance:250ohm; Product Range:MCKNP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5mm RoHS Compliant: Yes

RES, 250R, 1W, AXIAL, WIREWOUND; Resistance:250ohm; Product Range:MCKNP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6563
Product Name Res, 250R, 1W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details