multicomp PRO Res, 0R1, 1W, Axial, Wirewound; Resistance Multicomp Pro MCKNP01SJ010KA10

Description
RES, 0R1, 1W, AXIAL, WIREWOUND; Resistance:0.1ohm; Product Range:MCKNP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.5mm RoHS Compliant: Yes
Datasheet
Description
RES, 0R1, 1W, AXIAL, WIREWOUND; Resistance:0.1ohm; Product Range:MCKNP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R1, 1W, Axial, Wirewound; Resistance Multicomp Pro - 55T6526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1W, Axial, Wirewound; Resistance Multicomp Pro
55T6526
Res, 0R1, 1W, Axial, Wirewound; Resistance Multicomp Pro 55T6526
RES, 0R1, 1W, AXIAL, WIREWOUND; Resistance:0.1ohm; Product Range:MCKNP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.5mm RoHS Compliant: Yes

RES, 0R1, 1W, AXIAL, WIREWOUND; Resistance:0.1ohm; Product Range:MCKNP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6526
Product Name Res, 0R1, 1W, Axial, Wirewound; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details