multicomp PRO Axial Fan,50Mm, 24Vdc,13Cfm, 29Dba; Supply Voltage Vdc Multicomp MCKD2405PHS2.GN

Description
AXIAL FAN,50MM, 24VDC,13CFM, 29dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:13CFM; Noise Rating:29dBA; Power Rating:1.3W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN,50MM, 24VDC,13CFM, 29dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:13CFM; Noise Rating:29dBA; Power Rating:1.3W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan,50Mm, 24Vdc,13Cfm, 29Dba; Supply Voltage Vdc Multicomp - 96M8245 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,50Mm, 24Vdc,13Cfm, 29Dba; Supply Voltage Vdc Multicomp
96M8245
Axial Fan,50Mm, 24Vdc,13Cfm, 29Dba; Supply Voltage Vdc Multicomp 96M8245
AXIAL FAN,50MM, 24VDC,13CFM, 29dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:13CFM; Noise Rating:29dBA; Power Rating:1.3W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN,50MM, 24VDC,13CFM, 29dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:13CFM; Noise Rating:29dBA; Power Rating:1.3W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 96M8245
Product Name Axial Fan,50Mm, 24Vdc,13Cfm, 29Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13 SCFM (22.1 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812057000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details