multicomp PRO Axial Fan,60Mm, 12Vdc,18Cfm, 31Dba; Supply Voltage Vdc Multicomp MCKD1206PHS2.GN

Description
AXIAL FAN,60MM, 12VDC,18CFM, 31dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:18CFM; Noise Rating:31dBA; Power Rating:1.1W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN,60MM, 12VDC,18CFM, 31dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:18CFM; Noise Rating:31dBA; Power Rating:1.1W; IP Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 96M8243, is a 60mm square fan designed for 12V DC operation. It features a sleeve bearing system and has a power consumption of 1.1W. The fan is capable of delivering an airflow of 18 CFM while maintaining a noise level of 31 dBA, making it suitable for applications where noise reduction is a priority. With a speed rating of 3800 RPM, this fan is designed to provide efficient cooling in compact spaces. It is also RoHS compliant, indicating that it meets environmental standards for hazardous substances.

Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 96M8243, is a 60mm square fan designed for 12V DC operation. It features a sleeve bearing system and has a power consumption of 1.1W. The fan is capable of delivering an airflow of 18 CFM while maintaining a noise level of 31 dBA, making it suitable for applications where noise reduction is a priority. With a speed rating of 3800 RPM, this fan is designed to provide efficient cooling in compact spaces. It is also RoHS compliant, indicating that it meets environmental standards for hazardous substances.

Suppliers

Company
Product
Description
Supplier Links
Axial Fan,60Mm, 12Vdc,18Cfm, 31Dba; Supply Voltage Vdc Multicomp - 96M8243 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,60Mm, 12Vdc,18Cfm, 31Dba; Supply Voltage Vdc Multicomp
96M8243
Axial Fan,60Mm, 12Vdc,18Cfm, 31Dba; Supply Voltage Vdc Multicomp 96M8243
AXIAL FAN,60MM, 12VDC,18CFM, 31dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:18CFM; Noise Rating:31dBA; Power Rating:1.1W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN,60MM, 12VDC,18CFM, 31dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:18CFM; Noise Rating:31dBA; Power Rating:1.1W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 96M8243
Product Name Axial Fan,60Mm, 12Vdc,18Cfm, 31Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18 SCFM (30.6 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.54 SCFM (36.62 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details