Power relay with LED, rated for 10A at 250V AC and 30V DC, with a 2-form-C contact configuration, designed for plug-in or PCB mounting. The 24V DC coil version has a coil resistance of 630 Ω and consumes 1.4 W, with operate and release times of 20 ms or less. Dielectric strength is 2,000 V AC between contact and coil, and insulation resistance is 500 MΩ minimum. Operating temperature ranges from -25°C to +55°C. The relay measures 28 mm maximum in length and 21.5 mm maximum in width, and weighs 50 g.
POWER RELAY, 24VDC, 10A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:JQX-13F-LY Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2566 |
| Product Name | Power Relay, 24Vdc, 10A, Dpdt, Socket; Contact Configuration Multicomp |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |