Power relay with 4 changeover contacts, rated for 5A at 250V AC and 30V DC, designed for switching motor loads up to 1/3HP at 240V AC. It features plug-in or PCB terminals, a 24V AC coil with 160Ω resistance, and operates with a maximum coil voltage of 110% rated. Contact resistance is ≤50mΩ, with dielectric strength of 1,000V AC between contacts and 2,000V AC between contact and coil. Operating temperature ranges from -55°C to +70°C, with a weight of 35g and dimensions of 28mm max. length and 21.5mm max. width.
POWER RELAY, 24VAC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:JQX-13F-KF Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2561 |
| Product Name | Power Relay, 24Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp |
| Features | Latching |