multicomp PRO Power Relay, 230Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp MCJQX-13F-KF4C-230VAC

Description
POWER RELAY, 230VAC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:JQX-13F-KF Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes
Description
POWER RELAY, 230VAC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:JQX-13F-KF Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Power relay with 4 changeover contacts, rated for 5A at 250V AC and 30V DC, designed for switching motor loads up to 1/6HP at 240V AC. It features a 230V AC coil with a power consumption of 1.2VA, operate time of ≤20ms, and release time of ≤20ms. The relay has plug-in terminals, weighs 35g, and measures 28mm max. in length and 21.5mm max. in width. Insulation resistance is ≥500MΩ at 500V DC, with dielectric strength of 2,000V AC between coil and contacts. Ambient operating temperature ranges from -55°C to +70°C. Contact material is silver alloy, with initial contact resistance ≤50mΩ.

Datasheet Summary
Powered by GS/AI

Power relay with 4 changeover contacts, rated for 5A at 250V AC and 30V DC, designed for switching motor loads up to 1/6HP at 240V AC. It features a 230V AC coil with a power consumption of 1.2VA, operate time of ≤20ms, and release time of ≤20ms. The relay has plug-in terminals, weighs 35g, and measures 28mm max. in length and 21.5mm max. in width. Insulation resistance is ≥500MΩ at 500V DC, with dielectric strength of 2,000V AC between coil and contacts. Ambient operating temperature ranges from -55°C to +70°C. Contact material is silver alloy, with initial contact resistance ≤50mΩ.

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 230Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp - 44AC2560 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 230Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp
44AC2560
Power Relay, 230Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp 44AC2560
POWER RELAY, 230VAC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:JQX-13F-KF Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes

POWER RELAY, 230VAC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:JQX-13F-KF Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 44AC2560
Product Name Power Relay, 230Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - Z3695-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Relay, Spst-No, 250Vac, 30A; Contact Configuration Finder - 26M7677 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details