Power relay with dual pole double throw contacts, rated for 10A at 250V AC and 30V DC, designed for switching resistive and motor loads. It has a 230V AC coil with 15,000 Ω resistance, operate time of ≤20ms, and release time of ≤20ms. The relay features plug-in terminals, measures 28mm max. in length and 21.5mm max. in width, and weighs 35g. Contact resistance is ≤50mΩ, insulation resistance is ≥500MΩ, and dielectric strength is 2,000V AC between coil and contacts. It operates within -55°C to +70°C ambient temperature and has a mechanical life of ≥10^7 cycles. The part includes a lock test button and is mounted on a socket.
POWER RELAY, 230VAC, 10A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:JQX-13F-KF Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2556 |
| Product Name | Power Relay, 230Vac, 10A, Dpdt, Socket; Contact Configuration Multicomp |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |