multicomp PRO Power Relay, 24Vdc, 5A, 4Pdt, Socket; Contact Configuration Multicomp MCJQX-13F-KE4C-24VDC

Description
POWER RELAY, 24VDC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, 24VDC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 24Vdc, 5A, 4Pdt, Socket; Contact Configuration Multicomp - 44AC2554 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 24Vdc, 5A, 4Pdt, Socket; Contact Configuration Multicomp
44AC2554
Power Relay, 24Vdc, 5A, 4Pdt, Socket; Contact Configuration Multicomp 44AC2554
POWER RELAY, 24VDC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; RoHS Compliant: Yes

POWER RELAY, 24VDC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 44AC2554
Product Name Power Relay, 24Vdc, 5A, 4Pdt, Socket; Contact Configuration Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
350A High Voltage Direct Current Relay - CHPV-S350 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7133 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details