multicomp PRO Power Relay, 110Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp MCJQX-13F-KE4C-110VAC

Description
POWER RELAY, 110VAC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:110VAC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes
Description
POWER RELAY, 110VAC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:110VAC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Power relay with LED and 4 changeover contacts, rated for 3A at 250V AC resistive load and 1/3HP at 240V AC motor load, designed for 110V AC coil operation. It features plug-in or PCB terminals, operates with ≤20ms coil response times, and has a maximum ambient temperature range of -55°C to +70°C. The relay measures 21.5mm by 28mm and weighs 35g. Insulation resistance exceeds 500MΩ at 500V DC, with dielectric strength of 2,000V AC between contact and coil. Electrical life is rated at ≥10⁵ cycles at 1,800 operations per hour.

Datasheet Summary
Powered by GS/AI

Power relay with LED and 4 changeover contacts, rated for 3A at 250V AC resistive load and 1/3HP at 240V AC motor load, designed for 110V AC coil operation. It features plug-in or PCB terminals, operates with ≤20ms coil response times, and has a maximum ambient temperature range of -55°C to +70°C. The relay measures 21.5mm by 28mm and weighs 35g. Insulation resistance exceeds 500MΩ at 500V DC, with dielectric strength of 2,000V AC between contact and coil. Electrical life is rated at ≥10⁵ cycles at 1,800 operations per hour.

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 110Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp - 44AC2551 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 110Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp
44AC2551
Power Relay, 110Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp 44AC2551
POWER RELAY, 110VAC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:110VAC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes

POWER RELAY, 110VAC, 5A, 4PDT, SOCKET; Contact Configuration:4PDT; Coil Voltage:110VAC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 44AC2551
Product Name Power Relay, 110Vac, 5A, 4Pdt, Socket; Contact Configuration Multicomp
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron Electronic Components - 36K1935 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relay, 4Pdt, 230Vac, 7A, Socket; Contact Configuration Finder - 70AH0539 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 230 volts
View Details