Power relay with LED, rated for 230V AC coil voltage and 5A contact current, featuring a 2 changeover contact configuration and plug-in or PCB terminals. It measures 21.5 mm max. in width and 28 mm max. in length, weighs 35 g, and operates within a temperature range of -55°C to +70°C. The coil consumes 1.2 VA at 230V AC with a resistance of 15 kΩ ±10%. Contact resistance is ≤50 mΩ, with dielectric strength of 1,000 V AC between contacts and 2,000 V AC between contact and coil. Operate and release times are ≤20 ms, with an electrical life of ≥10⁵ cycles at 1,800 operations per hour. The relay is rated for resistive loads of 5 A at 250 V AC and motor loads up to 1/3 HP at 240 V AC.
POWER RELAY, 230VAC, 5A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:JQX-13F-KE Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2548 |
| Product Name | Power Relay, 230Vac, 5A, Dpdt, Socket; Contact Configuration Multicomp |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |