multicomp PRO Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro MCIPTG23K-V

Description
SWITCH, SPST, 0.05A, 12VDC, SMD; Product Range:MCIPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):3.8mm x RoHS Compliant: Yes
Description
SWITCH, SPST, 0.05A, 12VDC, SMD; Product Range:MCIPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):3.8mm x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro - 11N5442 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro
11N5442
Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro 11N5442
SWITCH, SPST, 0.05A, 12VDC, SMD; Product Range:MCIPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):3.8mm x RoHS Compliant: Yes

SWITCH, SPST, 0.05A, 12VDC, SMD; Product Range:MCIPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):3.8mm x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 11N5442
Product Name Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7042-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-B1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Maxi Four Leg Key Pad Dome - 5173TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
3 suppliers