multicomp PRO Switch, 2.8X3.8Mm Horizontal Push; Product Range Multicomp Pro MCIPTG14K-V

Description
SWITCH, 2.8X3.8MM HORIZONTAL PUSH; Product Range:MCIPT Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet
Description
SWITCH, 2.8X3.8MM HORIZONTAL PUSH; Product Range:MCIPT Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 2.8X3.8Mm Horizontal Push; Product Range Multicomp Pro - 11N5441 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 2.8X3.8Mm Horizontal Push; Product Range Multicomp Pro
11N5441
Switch, 2.8X3.8Mm Horizontal Push; Product Range Multicomp Pro 11N5441
SWITCH, 2.8X3.8MM HORIZONTAL PUSH; Product Range:MCIPT Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, 2.8X3.8MM HORIZONTAL PUSH; Product Range:MCIPT Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 11N5441
Product Name Switch, 2.8X3.8Mm Horizontal Push; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3682-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3000P[] - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Max. Mechanical Life 100000 Number of electrical operations
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details