multicomp PRO Res, 91M, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCHVR12JTHT9105

Description
RES, 91M, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:91Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 91M, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:91Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91M, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 47AC1380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91M, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
47AC1380
Res, 91M, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro 47AC1380
RES, 91M, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:91Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 91M, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:91Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 91M, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK1005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 91M, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK1005
Res, Thick Film, 91M, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK1005
RES, THICK FILM, 91M, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:91Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 91M, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:91Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1380
Product Name Res, 91M, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 9.10E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details