multicomp PRO Res, 56M, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCHVR12JTHT5605

Description
RES, 56M, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:56Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 56M, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:56Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56M, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 47AC1375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56M, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
47AC1375
Res, 56M, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro 47AC1375
RES, 56M, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:56Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 56M, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:56Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 56M, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK1000 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56M, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK1000
Res, Thick Film, 56M, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK1000
RES, THICK FILM, 56M, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:56Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 56M, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:56Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1375
Product Name Res, 56M, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 5.60E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details