multicomp PRO Res, 8M2, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCHVR12JTFT8204

Description
RES, 8M2, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:8.2Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 8M2, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:8.2Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8M2, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 47AC1362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8M2, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
47AC1362
Res, 8M2, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro 47AC1362
RES, 8M2, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:8.2Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 8M2, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:8.2Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8M2, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0987 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M2, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0987
Res, Thick Film, 8M2, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0987
RES, THICK FILM, 8M2, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:8.2Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 8M2, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:8.2Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1362
Product Name Res, 8M2, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 8.20E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details