multicomp PRO Res, 5M6, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCHVR12JTFT5604

Description
RES, 5M6, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:5.6Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 5M6, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:5.6Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5M6, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 47AC1358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M6, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
47AC1358
Res, 5M6, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro 47AC1358
RES, 5M6, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:5.6Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 5M6, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:5.6Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5M6, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M6, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0983
Res, Thick Film, 5M6, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0983
RES, THICK FILM, 5M6, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:5.6Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 5M6, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:5.6Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1358
Product Name Res, 5M6, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 5.60E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details