multicomp PRO Res, Thick Film, 4M7, 5%, 1W, 2512; Resistance Multicomp Pro MCHVR12JTFT4704

Description
RES, THICK FILM, 4M7, 5%, 1W, 2512; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4M7, 5%, 1W, 2512; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4M7, 5%, 1W, 2512; Resistance Multicomp Pro - 47AC1356 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M7, 5%, 1W, 2512; Resistance Multicomp Pro
47AC1356
Res, Thick Film, 4M7, 5%, 1W, 2512; Resistance Multicomp Pro 47AC1356
RES, THICK FILM, 4M7, 5%, 1W, 2512; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 4M7, 5%, 1W, 2512; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4M7, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0981 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M7, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0981
Res, Thick Film, 4M7, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0981
RES, THICK FILM, 4M7, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:4.7Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 4M7, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:4.7Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC1356 51AK0981
Product Name Res, Thick Film, 4M7, 5%, 1W, 2512; Resistance Multicomp Pro Res, Thick Film, 4M7, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 4.70E6 ohms 4.70E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers