multicomp PRO Res, 4M3, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCHVR12JTFT4304

Description
RES, 4M3, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:4.3Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 4M3, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:4.3Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4M3, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 47AC1355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M3, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
47AC1355
Res, 4M3, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro 47AC1355
RES, 4M3, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:4.3Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 4M3, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:4.3Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4M3, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0980 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M3, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0980
Res, Thick Film, 4M3, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0980
RES, THICK FILM, 4M3, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:4.3Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 4M3, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:4.3Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1355
Product Name Res, 4M3, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 4.30E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details