multicomp PRO Res, 2M7, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCHVR12JTFT2704

Description
RES, 2M7, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 2M7, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M7, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 47AC1351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
47AC1351
Res, 2M7, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro 47AC1351
RES, 2M7, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2M7, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M7, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M7, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0976
Res, Thick Film, 2M7, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0976
RES, THICK FILM, 2M7, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 2M7, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2.7Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1351
Product Name Res, 2M7, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 2.70E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details