multicomp PRO Res, 2M4, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCHVR12JTFT2404

Description
RES, 2M4, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.4Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 2M4, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.4Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M4, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 47AC1350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M4, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
47AC1350
Res, 2M4, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro 47AC1350
RES, 2M4, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.4Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2M4, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.4Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M4, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0975 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M4, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0975
Res, Thick Film, 2M4, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0975
RES, THICK FILM, 2M4, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2.4Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 2M4, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2.4Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1350
Product Name Res, 2M4, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 2.40E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers