multicomp PRO Res, Thick Film, 20M, 5%, 1W, 2512; Resistance Multicomp Pro MCHVR12JTFT2005

Description
RES, THICK FILM, 20M, 5%, 1W, 2512; Resistance:20Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 20M, 5%, 1W, 2512; Resistance:20Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 20M, 5%, 1W, 2512; Resistance Multicomp Pro - 47AC1348 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20M, 5%, 1W, 2512; Resistance Multicomp Pro
47AC1348
Res, Thick Film, 20M, 5%, 1W, 2512; Resistance Multicomp Pro 47AC1348
RES, THICK FILM, 20M, 5%, 1W, 2512; Resistance:20Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 20M, 5%, 1W, 2512; Resistance:20Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 20M, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0973 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20M, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0973
Res, Thick Film, 20M, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0973
RES, THICK FILM, 20M, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:20Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 20M, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:20Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC1348 51AK0973
Product Name Res, Thick Film, 20M, 5%, 1W, 2512; Resistance Multicomp Pro Res, Thick Film, 20M, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 2.00E7 ohms 2.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details