multicomp PRO Res, Thick Film, 1M2, 5%, 1W, 2512; Resistance Multicomp Pro MCHVR12JTFT1204

Description
RES, THICK FILM, 1M2, 5%, 1W, 2512; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M2, 5%, 1W, 2512; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M2, 5%, 1W, 2512; Resistance Multicomp Pro - 47AC1337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M2, 5%, 1W, 2512; Resistance Multicomp Pro
47AC1337
Res, Thick Film, 1M2, 5%, 1W, 2512; Resistance Multicomp Pro 47AC1337
RES, THICK FILM, 1M2, 5%, 1W, 2512; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 1M2, 5%, 1W, 2512; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M2, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M2, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0962
Res, Thick Film, 1M2, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0962
RES, THICK FILM, 1M2, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1.2Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 1M2, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1.2Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC1337 51AK0962
Product Name Res, Thick Film, 1M2, 5%, 1W, 2512; Resistance Multicomp Pro Res, Thick Film, 1M2, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 1.20E6 ohms 1.20E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers