multicomp PRO Res, Thick Film, 56K, 5%, 1W, 2512; Resistance Multicomp Pro MCHVR12JTET5602

Description
RES, THICK FILM, 56K, 5%, 1W, 2512; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 56K, 5%, 1W, 2512; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 56K, 5%, 1W, 2512; Resistance Multicomp Pro - 47AC1313 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 5%, 1W, 2512; Resistance Multicomp Pro
47AC1313
Res, Thick Film, 56K, 5%, 1W, 2512; Resistance Multicomp Pro 47AC1313
RES, THICK FILM, 56K, 5%, 1W, 2512; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 56K, 5%, 1W, 2512; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 56K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0948 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0948
Res, Thick Film, 56K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0948
RES, THICK FILM, 56K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:56kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 56K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:56kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC1313 51AK0948
Product Name Res, Thick Film, 56K, 5%, 1W, 2512; Resistance Multicomp Pro Res, Thick Film, 56K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 56000 ohms 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details