multicomp PRO Res, 510K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCHVR12JTET5103

Description
RES, 510K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:510kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 510K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:510kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 510K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 47AC1310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
47AC1310
Res, 510K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro 47AC1310
RES, 510K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:510kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 510K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:510kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 510K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0946 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0946
Res, Thick Film, 510K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0946
RES, THICK FILM, 510K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:510kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 510K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:510kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1310
Product Name Res, 510K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 510000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers