multicomp PRO Res, Thick Film, 47K, 5%, 1W, 2512; Resistance Multicomp Pro MCHVR12JTET4702

Description
RES, THICK FILM, 47K, 5%, 1W, 2512; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 47K, 5%, 1W, 2512; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 47K, 5%, 1W, 2512; Resistance Multicomp Pro - 47AC1305 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 5%, 1W, 2512; Resistance Multicomp Pro
47AC1305
Res, Thick Film, 47K, 5%, 1W, 2512; Resistance Multicomp Pro 47AC1305
RES, THICK FILM, 47K, 5%, 1W, 2512; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 47K, 5%, 1W, 2512; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0943 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0943
Res, Thick Film, 47K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0943
RES, THICK FILM, 47K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:47kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 47K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:47kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC1305 51AK0943
Product Name Res, Thick Film, 47K, 5%, 1W, 2512; Resistance Multicomp Pro Res, Thick Film, 47K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 47000 ohms 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details