multicomp PRO Res, 36K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCHVR12JTET3602

Description
RES, 36K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:36kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 36K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:36kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 47AC1293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
47AC1293
Res, 36K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro 47AC1293
RES, 36K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:36kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 36K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:36kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 36K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0937 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0937
Res, Thick Film, 36K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0937
RES, THICK FILM, 36K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:36kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 36K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:36kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1293
Product Name Res, 36K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 36000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details