multicomp PRO Res, Thick Film, 330K, 5%, 1W, 2512; Resistance Multicomp Pro MCHVR12JTET3303

Description
RES, THICK FILM, 330K, 5%, 1W, 2512; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 330K, 5%, 1W, 2512; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 330K, 5%, 1W, 2512; Resistance Multicomp Pro - 47AC1290 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 5%, 1W, 2512; Resistance Multicomp Pro
47AC1290
Res, Thick Film, 330K, 5%, 1W, 2512; Resistance Multicomp Pro 47AC1290
RES, THICK FILM, 330K, 5%, 1W, 2512; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 330K, 5%, 1W, 2512; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 330K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0936 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0936
Res, Thick Film, 330K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0936
RES, THICK FILM, 330K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:330kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 330K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:330kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC1290 51AK0936
Product Name Res, Thick Film, 330K, 5%, 1W, 2512; Resistance Multicomp Pro Res, Thick Film, 330K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 330000 ohms 330000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details