multicomp PRO Res, Thick Film, 200K, 5%, 1W, 2512; Resistance Multicomp Pro MCHVR12JTET2003

Description
RES, THICK FILM, 200K, 5%, 1W, 2512; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 200K, 5%, 1W, 2512; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 200K, 5%, 1W, 2512; Resistance Multicomp Pro - 47AC1273 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 5%, 1W, 2512; Resistance Multicomp Pro
47AC1273
Res, Thick Film, 200K, 5%, 1W, 2512; Resistance Multicomp Pro 47AC1273
RES, THICK FILM, 200K, 5%, 1W, 2512; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 200K, 5%, 1W, 2512; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 200K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0930 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0930
Res, Thick Film, 200K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0930
RES, THICK FILM, 200K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:200kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 200K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:200kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC1273 51AK0930
Product Name Res, Thick Film, 200K, 5%, 1W, 2512; Resistance Multicomp Pro Res, Thick Film, 200K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 200000 ohms 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers