multicomp PRO Res, 110K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCHVR12JTET1103

Description
RES, 110K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 110K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 110K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 47AC1248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
47AC1248
Res, 110K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro 47AC1248
RES, 110K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 110K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 110K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0924 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0924
Res, Thick Film, 110K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0924
RES, THICK FILM, 110K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 110K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:110kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1248
Product Name Res, 110K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 110000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details