multicomp PRO Res, 100K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCHVR12JTET1003

Description
RES, 100K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:100kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:100kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 47AC1243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
47AC1243
Res, 100K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro 47AC1243
RES, 100K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:100kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100K, 5%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:100kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0922 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0922
Res, Thick Film, 100K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0922
RES, THICK FILM, 100K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:100kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:100kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1243
Product Name Res, 100K, 5%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 100000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details