multicomp PRO Res, Thick Film, 10K, 5%, 1W, 2512; Resistance Multicomp Pro MCHVR12JTET1002

Description
RES, THICK FILM, 10K, 5%, 1W, 2512; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 10K, 5%, 1W, 2512; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10K, 5%, 1W, 2512; Resistance Multicomp Pro - 47AC1242 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 1W, 2512; Resistance Multicomp Pro
47AC1242
Res, Thick Film, 10K, 5%, 1W, 2512; Resistance Multicomp Pro 47AC1242
RES, THICK FILM, 10K, 5%, 1W, 2512; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 1W, 2512; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0921 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0921
Res, Thick Film, 10K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0921
RES, THICK FILM, 10K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC1242 51AK0921
Product Name Res, Thick Film, 10K, 5%, 1W, 2512; Resistance Multicomp Pro Res, Thick Film, 10K, 5%, 1W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details