multicomp PRO Res, Thick Film, 3M3, 1%, 1W, 2512; Resistance Multicomp Pro MCHVR12FTFT3304

Description
RES, THICK FILM, 3M3, 1%, 1W, 2512; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3M3, 1%, 1W, 2512; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3M3, 1%, 1W, 2512; Resistance Multicomp Pro - 47AC1204 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M3, 1%, 1W, 2512; Resistance Multicomp Pro
47AC1204
Res, Thick Film, 3M3, 1%, 1W, 2512; Resistance Multicomp Pro 47AC1204
RES, THICK FILM, 3M3, 1%, 1W, 2512; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 3M3, 1%, 1W, 2512; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3M3, 1%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0907 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M3, 1%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0907
Res, Thick Film, 3M3, 1%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0907
RES, THICK FILM, 3M3, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:3.3Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 3M3, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:3.3Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC1204 51AK0907
Product Name Res, Thick Film, 3M3, 1%, 1W, 2512; Resistance Multicomp Pro Res, Thick Film, 3M3, 1%, 1W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 3.30E6 ohms 3.30E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers