multicomp PRO Res, Thick Film, 3M, 1%, 1W, 2512; Resistance Multicomp Pro MCHVR12FTFT3004

Description
RES, THICK FILM, 3M, 1%, 1W, 2512; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3M, 1%, 1W, 2512; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3M, 1%, 1W, 2512; Resistance Multicomp Pro - 47AC1203 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M, 1%, 1W, 2512; Resistance Multicomp Pro
47AC1203
Res, Thick Film, 3M, 1%, 1W, 2512; Resistance Multicomp Pro 47AC1203
RES, THICK FILM, 3M, 1%, 1W, 2512; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:-; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 3M, 1%, 1W, 2512; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3M, 1%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0906 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M, 1%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0906
Res, Thick Film, 3M, 1%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0906
RES, THICK FILM, 3M, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:3Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, THICK FILM, 3M, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:3Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC1203 51AK0906
Product Name Res, Thick Film, 3M, 1%, 1W, 2512; Resistance Multicomp Pro Res, Thick Film, 3M, 1%, 1W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 3.00E6 ohms 3.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details