multicomp PRO Res, 2M4, 1%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCHVR12FTFT2404

Description
RES, 2M4, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.4Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 2M4, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.4Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M4, 1%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 47AC1201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M4, 1%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
47AC1201
Res, 2M4, 1%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro 47AC1201
RES, 2M4, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.4Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2M4, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:2.4Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M4, 1%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0904 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M4, 1%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0904
Res, Thick Film, 2M4, 1%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0904
RES, THICK FILM, 2M4, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2.4Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 2M4, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2.4Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1201
Product Name Res, 2M4, 1%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 2.40E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details