multicomp PRO Res, Thick Film, 1M5, 1%, 1W, 2512; Resistance Multicomp Pro MCHVR12FTFT1504

Description
RES, THICK FILM, 1M5, 1%, 1W, 2512; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M5, 1%, 1W, 2512; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M5, 1%, 1W, 2512; Resistance Multicomp Pro - 47AC1192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M5, 1%, 1W, 2512; Resistance Multicomp Pro
47AC1192
Res, Thick Film, 1M5, 1%, 1W, 2512; Resistance Multicomp Pro 47AC1192
RES, THICK FILM, 1M5, 1%, 1W, 2512; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 1M5, 1%, 1W, 2512; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M5, 1%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0895 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M5, 1%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0895
Res, Thick Film, 1M5, 1%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0895
RES, THICK FILM, 1M5, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1.5Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 1M5, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:1.5Mohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC1192 51AK0895
Product Name Res, Thick Film, 1M5, 1%, 1W, 2512; Resistance Multicomp Pro Res, Thick Film, 1M5, 1%, 1W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 1.50E6 ohms 1.50E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details