multicomp PRO Res, 910K, 1%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCHVR12FTET9103

Description
RES, 910K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:910kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 910K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:910kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 910K, 1%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 47AC1184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 1%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
47AC1184
Res, 910K, 1%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro 47AC1184
RES, 910K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:910kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 910K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:910kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 910K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0887
Res, Thick Film, 910K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0887
RES, THICK FILM, 910K, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:910kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 910K, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:910kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47AC1184
Product Name Res, 910K, 1%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 910000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details