multicomp PRO Res, Thick Film, 68K, 1%, 1W, 2512; Resistance Multicomp Pro MCHVR12FTET6802

Description
RES, THICK FILM, 68K, 1%, 1W, 2512; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 68K, 1%, 1W, 2512; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 68K, 1%, 1W, 2512; Resistance Multicomp Pro - 47AC1171 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 1%, 1W, 2512; Resistance Multicomp Pro
47AC1171
Res, Thick Film, 68K, 1%, 1W, 2512; Resistance Multicomp Pro 47AC1171
RES, THICK FILM, 68K, 1%, 1W, 2512; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 68K, 1%, 1W, 2512; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 68K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0880 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0880
Res, Thick Film, 68K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0880
RES, THICK FILM, 68K, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 68K, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:68kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC1171 51AK0880
Product Name Res, Thick Film, 68K, 1%, 1W, 2512; Resistance Multicomp Pro Res, Thick Film, 68K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 68000 ohms 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers