The Resistor, part number 47AC1159, is a 51kΩ thick film chip resistor from the MCHVR series, featuring a 1% tolerance and a power rating of 1W. It is designed in a 2512 case style, making it suitable for applications requiring compact components. The resistor can handle a maximum operating voltage of 3000V and an overload voltage of 4000V, which enhances its reliability in high-voltage environments. This component is RoHS compliant, ensuring it meets environmental standards. It is ideal for use in inverters, outdoor equipment, converters, and automotive applications, where high performance and reliability are critical.
RES, 51K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:51kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, THICK FILM, 51K, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:51kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC1159 |
| Product Name | Res, 51K, 1%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512 |
| Resistance Range | 51000 ohms |
| Tolerance | 1 +/- % |