multicomp PRO Res, Thick Film, 47K, 1%, 1W, 2512; Resistance Multicomp Pro MCHVR12FTET4702

Description
RES, THICK FILM, 47K, 1%, 1W, 2512; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 47K, 1%, 1W, 2512; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 47K, 1%, 1W, 2512; Resistance Multicomp Pro - 47AC1155 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 1W, 2512; Resistance Multicomp Pro
47AC1155
Res, Thick Film, 47K, 1%, 1W, 2512; Resistance Multicomp Pro 47AC1155
RES, THICK FILM, 47K, 1%, 1W, 2512; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 47K, 1%, 1W, 2512; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0872 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0872
Res, Thick Film, 47K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0872
RES, THICK FILM, 47K, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:47kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 47K, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:47kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC1155 51AK0872
Product Name Res, Thick Film, 47K, 1%, 1W, 2512; Resistance Multicomp Pro Res, Thick Film, 47K, 1%, 1W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 47000 ohms 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details