The Resistor, part number 47AC1144, is a high voltage thick film chip resistor from the MCHVR series, designed for applications requiring reliability and performance under high voltage conditions. It features a resistance value of 360 kΩ, a power rating of 1W, and a tolerance of ±1%. The resistor is housed in a 2512 case style, which measures 6.35 mm x 3.1 mm x 0.55 mm. This component is suitable for use in various applications, including inverters, outdoor equipment, converters, and automotive systems. It operates effectively within a temperature range of -55°C to +155°C and has a maximum operating voltage of 3000V. The resistor's construction includes a multilayer electrode design that enhances reliability and minimizes the size of final equipment. It is also RoHS compliant, ensuring it meets environmental standards.
RES, 360K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:360kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, THICK FILM, 360K, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:360kohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC1144 |
| Product Name | Res, 360K, 1%, 1W, 2512, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512 |
| Resistance Range | 360000 ohms |
| Tolerance | 1 +/- % |