multicomp PRO Res, Thick Film, 10R, 1%, 1W, 2512; Resistance Multicomp Pro MCHVR12FTET0100

Description
RES, THICK FILM, 10R, 1%, 1W, 2512; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 10R, 1%, 1W, 2512; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10R, 1%, 1W, 2512; Resistance Multicomp Pro - 47AC1067 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 1W, 2512; Resistance Multicomp Pro
47AC1067
Res, Thick Film, 10R, 1%, 1W, 2512; Resistance Multicomp Pro 47AC1067
RES, THICK FILM, 10R, 1%, 1W, 2512; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 1W, 2512; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R, 1%, 1W, 2512; Resistor Case Style Multicomp Pro - 51AK0850 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 1W, 2512; Resistor Case Style Multicomp Pro
51AK0850
Res, Thick Film, 10R, 1%, 1W, 2512; Resistor Case Style Multicomp Pro 51AK0850
RES, THICK FILM, 10R, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 1W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:HVR Series; Voltage Rating:3kV; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 47AC1067 51AK0850
Product Name Res, Thick Film, 10R, 1%, 1W, 2512; Resistance Multicomp Pro Res, Thick Film, 10R, 1%, 1W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details