multicomp PRO Res, 27M, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro MCHVR0AJTHU2705

Description
RES, 27M, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:27Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Description
RES, 27M, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:27Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 46AC9824, is a high voltage thick film chip resistor from the MCHVR series, designed for applications requiring reliability and performance in high voltage environments. It features a resistance value of 27 MΩ, a tolerance of ±5%, and a power rating of 0.5W. The resistor is housed in a 2010 case style, which measures 5mm x 2.5mm x 0.55mm. It is rated for a maximum operating voltage of 2000V and can withstand overload voltages up to 3000V. The operating temperature range is from -55°C to +155°C, ensuring functionality in various environmental conditions. This component is suitable for use in inverters, outdoor equipment, converters, and automotive applications. The resistor is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 46AC9824, is a high voltage thick film chip resistor from the MCHVR series, designed for applications requiring reliability and performance in high voltage environments. It features a resistance value of 27 MΩ, a tolerance of ±5%, and a power rating of 0.5W. The resistor is housed in a 2010 case style, which measures 5mm x 2.5mm x 0.55mm. It is rated for a maximum operating voltage of 2000V and can withstand overload voltages up to 3000V. The operating temperature range is from -55°C to +155°C, ensuring functionality in various environmental conditions. This component is suitable for use in inverters, outdoor equipment, converters, and automotive applications. The resistor is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 27M, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 46AC9824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27M, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
46AC9824
Res, 27M, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro 46AC9824
RES, 27M, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:27Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 27M, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:27Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 27M, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro - 51AK0836 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27M, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro
51AK0836
Res, Thick Film, 27M, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro 51AK0836
RES, THICK FILM, 27M, 5%, 0.5W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:27Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 27M, 5%, 0.5W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:27Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC9824
Product Name Res, 27M, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 2.70E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details