multicomp PRO Res, Thick Film, 9M1, 5%, 0.5W, 2010; Resistance Multicomp Pro MCHVR0AJTFU9104

Description
RES, THICK FILM, 9M1, 5%, 0.5W, 2010; Resistance:9.1Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 9M1, 5%, 0.5W, 2010; Resistance:9.1Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 9M1, 5%, 0.5W, 2010; Resistance Multicomp Pro - 46AC9820 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M1, 5%, 0.5W, 2010; Resistance Multicomp Pro
46AC9820
Res, Thick Film, 9M1, 5%, 0.5W, 2010; Resistance Multicomp Pro 46AC9820
RES, THICK FILM, 9M1, 5%, 0.5W, 2010; Resistance:9.1Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 9M1, 5%, 0.5W, 2010; Resistance:9.1Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 9M1, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro - 51AK0832 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M1, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro
51AK0832
Res, Thick Film, 9M1, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro 51AK0832
RES, THICK FILM, 9M1, 5%, 0.5W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:9.1Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 9M1, 5%, 0.5W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:9.1Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC9820 51AK0832
Product Name Res, Thick Film, 9M1, 5%, 0.5W, 2010; Resistance Multicomp Pro Res, Thick Film, 9M1, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric] 2010
Resistance Range 9.10E6 ohms 9.10E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details