multicomp PRO Res, 6M8, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro MCHVR0AJTFU6804

Description
RES, 6M8, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:6.8Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 6M8, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:6.8Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6M8, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 46AC9817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
46AC9817
Res, 6M8, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro 46AC9817
RES, 6M8, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:6.8Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 6M8, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:6.8Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6M8, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro - 51AK0829 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M8, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro
51AK0829
Res, Thick Film, 6M8, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro 51AK0829
RES, THICK FILM, 6M8, 5%, 0.5W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:6.8Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 6M8, 5%, 0.5W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:6.8Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC9817
Product Name Res, 6M8, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 6.80E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details