multicomp PRO Res, 2M2, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro MCHVR0AJTFU2204

Description
RES, 2M2, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Description
RES, 2M2, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 46AC9806, is a high voltage thick film chip resistor from the MCHVR series, designed for applications requiring reliability and performance in high voltage environments. It features a resistance value of 2.2 MΩ, a power rating of 0.5 W, and a voltage rating of 2000 V. The resistor is constructed with a multilayer electrode design, which enhances component reliability and allows for reduced size in final equipment. It operates effectively within a temperature range of -55°C to +155°C and has a tolerance of ±5%. This resistor is suitable for use in inverters, outdoor equipment, converters, and automotive applications. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 46AC9806, is a high voltage thick film chip resistor from the MCHVR series, designed for applications requiring reliability and performance in high voltage environments. It features a resistance value of 2.2 MΩ, a power rating of 0.5 W, and a voltage rating of 2000 V. The resistor is constructed with a multilayer electrode design, which enhances component reliability and allows for reduced size in final equipment. It operates effectively within a temperature range of -55°C to +155°C and has a tolerance of ±5%. This resistor is suitable for use in inverters, outdoor equipment, converters, and automotive applications. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Res, 2M2, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 46AC9806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
46AC9806
Res, 2M2, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro 46AC9806
RES, 2M2, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2M2, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M2, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro - 51AK0818 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M2, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro
51AK0818
Res, Thick Film, 2M2, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro 51AK0818
RES, THICK FILM, 2M2, 5%, 0.5W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 2M2, 5%, 0.5W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC9806
Product Name Res, 2M2, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 2.20E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details