multicomp PRO Res, Thick Film, 2M, 5%, 0.5W, 2010; Resistance Multicomp Pro MCHVR0AJTFU2004

Description
RES, THICK FILM, 2M, 5%, 0.5W, 2010; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2M, 5%, 0.5W, 2010; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M, 5%, 0.5W, 2010; Resistance Multicomp Pro - 46AC9804 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M, 5%, 0.5W, 2010; Resistance Multicomp Pro
46AC9804
Res, Thick Film, 2M, 5%, 0.5W, 2010; Resistance Multicomp Pro 46AC9804
RES, THICK FILM, 2M, 5%, 0.5W, 2010; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 2M, 5%, 0.5W, 2010; Resistance:2Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro - 51AK0816 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro
51AK0816
Res, Thick Film, 2M, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro 51AK0816
RES, THICK FILM, 2M, 5%, 0.5W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:2Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 2M, 5%, 0.5W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:2Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46AC9804 51AK0816
Product Name Res, Thick Film, 2M, 5%, 0.5W, 2010; Resistance Multicomp Pro Res, Thick Film, 2M, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric] 2010
Resistance Range 2.00E6 ohms 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details