The Multicomp Pro High Voltage Thick Film Chip Resistor, part number 46AC9798, features a resistance value of 1.5 MΩ with a tolerance of ±5%. It has a power rating of 0.5 W and is housed in a 2010 case size. This resistor is designed for high voltage applications, capable of withstanding operating voltages up to 2000V and overload voltages of 3000V. The product is suitable for use in various applications, including inverters, outdoor equipment, converters, and automotive industries. It is constructed with a multilayer electrode design for enhanced reliability and performance. The operating temperature range is from -55°C to +155°C, making it versatile for different environmental conditions. The resistor is RoHS compliant, ensuring it meets environmental standards.
RES, THICK FILM, 1M5, 5%, 0.5W, 2010; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
RES, THICK FILM, 1M5, 5%, 0.5W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1.5Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 46AC9798 | 51AK0810 |
| Product Name | Res, Thick Film, 1M5, 5%, 0.5W, 2010; Resistance Multicomp Pro | Res, Thick Film, 1M5, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] | 2010 |
| Resistance Range | 1.50E6 ohms | 1.50E6 ohms |