multicomp PRO Res, 13M, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro MCHVR0AJTFU1305

Description
RES, 13M, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:13Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 13M, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:13Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13M, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 46AC9797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13M, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
46AC9797
Res, 13M, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro 46AC9797
RES, 13M, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:13Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 13M, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:13Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 13M, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro - 51AK0809 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13M, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro
51AK0809
Res, Thick Film, 13M, 5%, 0.5W, 2010; Resistor Case Style Multicomp Pro 51AK0809
RES, THICK FILM, 13M, 5%, 0.5W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:13Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, THICK FILM, 13M, 5%, 0.5W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:13Mohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46AC9797
Product Name Res, 13M, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 1.30E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details