The Resistor, part number 56AC5991, is a 470K ohm thick film chip resistor with a tolerance of ±5% and a power rating of 0.5W. It is designed in a 2010 case style, which measures 5mm x 2.5mm. This resistor is suitable for high voltage applications, with a maximum operating voltage of 2000V and an overload voltage of 3000V. The product features a multilayer electrode construction that enhances reliability and performance, particularly in high pulse equipment and automotive applications. It operates effectively within a temperature range of -55°C to +155°C and is compliant with RoHS standards. The resistor is packaged for easy integration into various electronic designs.
RES, 470K, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:470kohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 470K, 5%, 0.5W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:470kohm; Product Range:HVR Series; Voltage Rating:2kV; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 46AC9763 |
| Product Name | Res, 470K, 5%, 0.5W, 2010, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010 |
| Resistance Range | 470000 ohms |
| Tolerance | 5 +/- % |